INA126P alternative parts: INA159AIDGKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - INA126P - INSTRUMENT AMPLIFIER, 200KHZ, 94DB, DIP-8 | TEXAS INSTRUMENTS INA159AIDGKTDIFFERENTIAL AMPLIFIER, 1.5MHZ, 15V/uS, MSOP-8 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 8 |
Weight: | 523.190449mg | 26.506804mg |
Number of Elements: | 2 | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 1GOhm | 240kOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 5V |
Base Part Number: | INA126 | INA159 |
Pin Count: | 8 | 8 |
Number of Circuits: | 1 | 1 |
Operating Supply Current: | 175μA | 1.1mA |
Nominal Supply Current: | 200μA | 1.1mA |
Max Supply Current: | 200μA | - |
Quiescent Current: | 175μA | 1.1mA |
Slew Rate: | 0.4V/μs | 15V/μs |
Amplifier Type: | Instrumentation | Differential |
Common Mode Rejection Ratio: | 83 dB | 80 dB |
Current - Input Bias: | 10nA | - |
Voltage - Supply, Single/Dual (±): | 2.7V~36V ±1.35V~18V | 1.8V~5.5V ±0.9V~2.75V |
Output Current per Channel: | 10mA | 60mA |
Input Offset Voltage (Vos): | 250μV | 500μV |
Bandwidth: | 200 kHz | - |
Gain Bandwidth Product: | 200 kHz | - |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Voltage Gain: | 80dB | 13.98dB |
Power Supply Rejection Ratio (PSRR): | 106dB | 93.98dB |
Voltage - Input Offset: | 100μV | 100μV |
-3db Bandwidth: | 0.2MHz | - |
Dual Supply Voltage: | 15V | - |
Input Voltage Noise Density: | 35nV/sqrt Hz | - |
Voltage Gain-Nom: | 100 | - |
Height: | 5.08mm | 1.07mm |
Length: | 9.81mm | 3mm |
Width: | 6.35mm | 3mm |
Thickness: | 3.9mm | 970μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Number of Channels: | - | 2 |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
REACH SVHC: | - | No SVHC |

INA126P
(In Stock: 300)
Texas InstrumentsUnited States