IRF9540 alternative parts: IRF9321TRPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 100V 19A TO-220AB | MOSFET P-CH 30V 15A 8-SOIC |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 3 | 8 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 19A Tc | 15A Ta |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 4.5V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 150W Tc | 2.5W Ta |
Turn Off Delay Time: | 34 ns | 185 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2011 | 2008 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -100V | - |
Current Rating: | -19A | - |
Number of Channels: | 1 | 1 |
Element Configuration: | Single | - |
Power Dissipation: | 150W | 2.5W |
Turn On Delay Time: | 17 ns | 21 ns |
FET Type: | P-Channel | P-Channel |
Rds On (Max) @ Id, Vgs: | 200mOhm @ 11A, 10V | 7.2m Ω @ 15A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 2.4V @ 50μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1400pF @ 25V | 2590pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 61nC @ 10V | 98nC @ 10V |
Rise Time: | 73ns | 79ns |
Drain to Source Voltage (Vdss): | 100V | 30V |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 57 ns | 145 ns |
Continuous Drain Current (ID): | -19A | -15A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | -100V | -30V |
Input Capacitance: | 1.4nF | - |
Drain to Source Resistance: | 200mOhm | - |
Rds On Max: | 200 mΩ | - |
Nominal Vgs: | -4 V | -1.8 V |
Height: | 9.01mm | 1.75mm |
Length: | 10.41mm | 4.9784mm |
Width: | 4.7mm | 3.9878mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Factory Lead Time: | - | 12 Weeks |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Resistance: | - | 7.2MOhm |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Configuration: | - | SINGLE WITH BUILT-IN DIODE |
Operating Mode: | - | ENHANCEMENT MODE |
Transistor Application: | - | SWITCHING |
Threshold Voltage: | - | -1.8V |
Max Junction Temperature (Tj): | - | 150°C |
IRF9540
Vishay SiliconixUnited States