IRF9540 alternative parts: IRF9393TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 100V 19A TO-220AB
MOSFET P-CH 30V 9.2A 8-SOIC
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
3
8
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
19A Tc
9.2A Ta
Drive Voltage (Max Rds On, Min Rds On):
10V
10V 20V
Number of Elements:
1
1
Power Dissipation (Max):
150W Tc
2.5W Ta
Turn Off Delay Time:
34 ns
55 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
2010
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-100V
-
Current Rating:
-19A
-
Number of Channels:
1
-
Element Configuration:
Single
Single
Power Dissipation:
150W
2.5W
Turn On Delay Time:
17 ns
16 ns
FET Type:
P-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
200mOhm @ 11A, 10V
13.3m Ω @ 9.2A, 20V
Vgs(th) (Max) @ Id:
4V @ 250μA
2.4V @ 25μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 25V
1110pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
61nC @ 10V
38nC @ 10V
Rise Time:
73ns
44ns
Drain to Source Voltage (Vdss):
100V
30V
Vgs (Max):
±20V
±25V
Fall Time (Typ):
57 ns
49 ns
Continuous Drain Current (ID):
-19A
9.2A
Gate to Source Voltage (Vgs):
20V
25V
Drain to Source Breakdown Voltage:
-100V
-30V
Input Capacitance:
1.4nF
-
Drain to Source Resistance:
200mOhm
-
Rds On Max:
200 mΩ
-
Nominal Vgs:
-4 V
-
Height:
9.01mm
1.4986mm
Length:
10.41mm
4.9784mm
Width:
4.7mm
3.9878mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Factory Lead Time:
-
12 Weeks
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e3
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Operating Mode:
-
ENHANCEMENT MODE
Transistor Application:
-
SWITCHING
Pulsed Drain Current-Max (IDM):
-
75A
IRF9540

IRF9540

Vishay Siliconix