IRLZ24NPBF alternative parts: IRLZ24NSTRL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 55V 18A TO-220AB
MOSFET N-CH 55V 18A D2PAK
Factory Lead Time:
12 Weeks
-
Mount:
PCB, Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
-
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
18A Tc
18A Tc
Drive Voltage (Max Rds On, Min Rds On):
4V 10V
4V 10V
Number of Elements:
1
1
Power Dissipation (Max):
45W Tc
3.8W Ta 45W Tc
Turn Off Delay Time:
20 ns
-
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tape & Reel (TR)
Series:
HEXFET®
HEXFET®
Published:
2002
1998
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Resistance:
60mOhm
-
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
AVALANCHE RATED, LOGIC LEVEL COMPATIBLE
LOGIC LEVEL COMPATIBLE, AVALANCHE RATED, HIGH RELIABILITY
Voltage - Rated DC:
55V
60V
Peak Reflow Temperature (Cel):
250
260
Current Rating:
17A
18A
Time@Peak Reflow Temperature-Max (s):
30
30
Qualification Status:
Not Qualified
Not Qualified
Lead Pitch:
2.54mm
-
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
45W
-
Case Connection:
DRAIN
DRAIN
Turn On Delay Time:
7.1 ns
-
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
60m Ω @ 11A, 10V
60m Ω @ 11A, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
2V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
480pF @ 25V
480pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
15nC @ 5V
15nC @ 5V
Rise Time:
74ns
20ns
Vgs (Max):
±16V
±16V
Fall Time (Typ):
29 ns
-
Continuous Drain Current (ID):
18A
18A
Threshold Voltage:
2V
-
JEDEC-95 Code:
TO-220AB
-
Gate to Source Voltage (Vgs):
16V
-
Drain to Source Breakdown Voltage:
55V
-
Pulsed Drain Current-Max (IDM):
72A
72A
Dual Supply Voltage:
55V
-
Avalanche Energy Rating (Eas):
68 mJ
68 mJ
Recovery Time:
90 ns
-
Nominal Vgs:
2 V
-
Height:
15.24mm
-
Length:
10.5156mm
-
Width:
4.69mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead, Lead Free
Contains Lead
Terminal Position:
-
SINGLE
Terminal Form:
-
GULL WING
JESD-30 Code:
-
R-PSSO-G2
Configuration:
-
SINGLE WITH BUILT-IN DIODE
Drain to Source Voltage (Vdss):
-
55V
Drain-source On Resistance-Max:
-
0.075Ohm
DS Breakdown Voltage-Min:
-
55V
IRLZ24NPBF

IRLZ24NPBF

(In Stock: 15)

Infineon Technologies