IRLZ24NPBF alternative parts: IRLZ44NSTRRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 55V 18A TO-220AB
MOSFET N-CH 55V 47A D2PAK
Factory Lead Time:
12 Weeks
-
Mount:
PCB, Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
18A Tc
47A Tc
Drive Voltage (Max Rds On, Min Rds On):
4V 10V
4V 10V
Number of Elements:
1
1
Power Dissipation (Max):
45W Tc
3.8W Ta 110W Tc
Turn Off Delay Time:
20 ns
26 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tape & Reel (TR)
Series:
HEXFET®
HEXFET®
Published:
2002
2004
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Resistance:
60mOhm
-
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
AVALANCHE RATED, LOGIC LEVEL COMPATIBLE
-
Voltage - Rated DC:
55V
55V
Peak Reflow Temperature (Cel):
250
-
Current Rating:
17A
47A
Time@Peak Reflow Temperature-Max (s):
30
-
Qualification Status:
Not Qualified
-
Lead Pitch:
2.54mm
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
45W
110W
Case Connection:
DRAIN
-
Turn On Delay Time:
7.1 ns
11 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
60m Ω @ 11A, 10V
22mOhm @ 25A, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
2V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
480pF @ 25V
1700pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
15nC @ 5V
48nC @ 5V
Rise Time:
74ns
84ns
Vgs (Max):
±16V
±16V
Fall Time (Typ):
29 ns
15 ns
Continuous Drain Current (ID):
18A
47A
Threshold Voltage:
2V
-
JEDEC-95 Code:
TO-220AB
-
Gate to Source Voltage (Vgs):
16V
16V
Drain to Source Breakdown Voltage:
55V
55V
Pulsed Drain Current-Max (IDM):
72A
-
Dual Supply Voltage:
55V
-
Avalanche Energy Rating (Eas):
68 mJ
-
Recovery Time:
90 ns
-
Nominal Vgs:
2 V
-
Height:
15.24mm
4.826mm
Length:
10.5156mm
10.668mm
Width:
4.69mm
9.65mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Contains Lead, Lead Free
Lead Free
Supplier Device Package:
-
D2PAK
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-55°C
Drain to Source Voltage (Vdss):
-
55V
Input Capacitance:
-
1.7nF
Drain to Source Resistance:
-
35mOhm
Rds On Max:
-
22 mΩ
Radiation Hardening:
-
No
IRLZ24NPBF

IRLZ24NPBF

(In Stock: 15)

Infineon Technologies