IRLZ24NPBF alternative parts: IRLZ34NSTRLPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 55V 18A TO-220AB | MOSFET N-CH 55V 30A D2PAK |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | PCB, Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 18A Tc | 30A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 4V 10V | 4V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 45W Tc | 3.8W Ta 68W Tc |
Turn Off Delay Time: | 20 ns | 21 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Series: | HEXFET® | HEXFET® |
Published: | 2002 | 1998 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 60mOhm | 35mOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | AVALANCHE RATED, LOGIC LEVEL COMPATIBLE | LOGIC LEVEL COMPATIBLE, HIGH RELIABILITY, AVALANCHE RATED |
Voltage - Rated DC: | 55V | 55V |
Peak Reflow Temperature (Cel): | 250 | 260 |
Current Rating: | 17A | 30A |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Qualification Status: | Not Qualified | - |
Lead Pitch: | 2.54mm | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 45W | 68W |
Case Connection: | DRAIN | DRAIN |
Turn On Delay Time: | 7.1 ns | 8.9 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 60m Ω @ 11A, 10V | 35m Ω @ 16A, 10V |
Vgs(th) (Max) @ Id: | 2V @ 250μA | 2V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 480pF @ 25V | 880pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 15nC @ 5V | 25nC @ 5V |
Rise Time: | 74ns | 100ns |
Vgs (Max): | ±16V | ±16V |
Fall Time (Typ): | 29 ns | 29 ns |
Continuous Drain Current (ID): | 18A | 30A |
Threshold Voltage: | 2V | 2V |
JEDEC-95 Code: | TO-220AB | - |
Gate to Source Voltage (Vgs): | 16V | 16V |
Drain to Source Breakdown Voltage: | 55V | 55V |
Pulsed Drain Current-Max (IDM): | 72A | - |
Dual Supply Voltage: | 55V | 55V |
Avalanche Energy Rating (Eas): | 68 mJ | - |
Recovery Time: | 90 ns | - |
Nominal Vgs: | 2 V | 2 V |
Height: | 15.24mm | 4.826mm |
Length: | 10.5156mm | 10.668mm |
Width: | 4.69mm | 9.65mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead, Lead Free | Contains Lead |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
JESD-30 Code: | - | R-PSSO-G2 |
Radiation Hardening: | - | No |

IRLZ24NPBF
(In Stock: 15)
Infineon TechnologiesUnited States