ISO1050DUBR alternative parts: ISO1050DW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated 5-V CAN transceiver 8-SOP -55 to 105
IC TRANSCEIVER HALF 1/1 16SOIC
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD, Gull Wing
16-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
16
Weight:
850.995985mg
547.485991mg
Operating Temperature:
-55°C~105°C
-55°C~105°C
Packaging:
Tape & Reel (TR)
Bulk
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
2 (1 Year)
Number of Terminations:
8
16
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Max Power Dissipation:
200mW
-
Voltage - Supply:
3V~5.5V
3V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
ISO1050
ISO1050
Pin Count:
8
16
Output Voltage:
5V
-
Operating Supply Voltage:
5V
-
Working Voltage:
1.2V
1.2V
Polarity:
Unidirectional
Unidirectional
Operating Supply Current:
52mA
2mA
Output Current:
70mA
-
Propagation Delay:
74 ns
74 ns
Data Rate:
1Mbps
1Mbps
Protocol:
CANbus
CANbus
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Half
Half
Receiver Hysteresis:
150mV
150mV
Number of Receive Buffers:
1
1
Height:
4.85mm
2.65mm
Length:
9.5mm
10.3mm
Width:
6.57mm
7.5mm
Thickness:
3.3mm
2.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Max Supply Current:
-
73mA
ISO1050DUBR

ISO1050DUBR

(In Stock: 199500)

Texas Instruments