ISO1050DUBR alternative parts: ISO1050DWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Isolated 5-V CAN transceiver 8-SOP -55 to 105 | IC TXRX ISOLATED CAN 5V 16SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SMD, Gull Wing | 16-SOIC (0.295, 7.50mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 16 |
Weight: | 850.995985mg | - |
Operating Temperature: | -55°C~105°C | -55°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 2 (1 Year) |
Number of Terminations: | 8 | 16 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Max Power Dissipation: | 200mW | - |
Voltage - Supply: | 3V~5.5V | 3V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | ISO1050 | ISO1050 |
Pin Count: | 8 | 16 |
Output Voltage: | 5V | - |
Operating Supply Voltage: | 5V | - |
Working Voltage: | 1.2V | 1.2V |
Polarity: | Unidirectional | - |
Operating Supply Current: | 52mA | - |
Output Current: | 70mA | - |
Propagation Delay: | 74 ns | 74 ns |
Data Rate: | 1Mbps | 1Mbps |
Protocol: | CANbus | CANbus |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Half | Half |
Receiver Hysteresis: | 150mV | 150mV |
Number of Receive Buffers: | 1 | - |
Height: | 4.85mm | 2.65mm |
Length: | 9.5mm | 10.3mm |
Width: | 6.57mm | 7.5mm |
Thickness: | 3.3mm | 2.35mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Number of Channels: | - | 2 |
Nominal Supply Current: | - | 2mA |
Number of Drivers: | - | 1 |
Simplex/Duplex: | - | Half Duplex |

ISO1050DUBR
(In Stock: 199500)
Texas InstrumentsUnited States