ISO1050DUBR alternative parts: ISO1452BDWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated 5-V CAN transceiver 8-SOP -55 to 105
TRANSCEIVER
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
-
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SMD, Gull Wing
16-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
-
Weight:
850.995985mg
-
Operating Temperature:
-55°C~105°C
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
3 (168 Hours)
Number of Terminations:
8
16
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Type:
Transceiver
Transceiver, Isolated
Max Power Dissipation:
200mW
-
Voltage - Supply:
3V~5.5V
1.71V~1.89V 2.25V~5.5V 3V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
2.54mm
1.27mm
Base Part Number:
ISO1050
ISO1452
Pin Count:
8
-
Output Voltage:
5V
-
Operating Supply Voltage:
5V
-
Working Voltage:
1.2V
-
Polarity:
Unidirectional
-
Operating Supply Current:
52mA
-
Output Current:
70mA
-
Propagation Delay:
74 ns
-
Data Rate:
1Mbps
50Mbps
Protocol:
CANbus
RS422, RS485
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Half
Full
Receiver Hysteresis:
150mV
30mV
Number of Receive Buffers:
1
-
Height:
4.85mm
-
Length:
9.5mm
10.3mm
Width:
6.57mm
7.5mm
Thickness:
3.3mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Interface Standards:
-
EIA-485-A; TIA-485-A; EIA-422
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G16
Differential Output:
-
YES
Input Characteristics:
-
DIFFERENTIAL SCHMITT TRIGGER
Driver Number of Bits:
-
1
Receiver Number of Bits:
-
1
Receive Delay-Max:
-
60 ns
Transmit Delay-Max:
-
41 ns
Supply Voltage1-Nom:
-
5V
Height Seated (Max):
-
2.65mm
ISO1050DUBR

ISO1050DUBR

(In Stock: 199500)

Texas Instruments