J105 alternative parts: J107
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 25V 625MW TO92 | FAIRCHILD SEMICONDUCTOR J107JFET Transistor, -25 V, 100 mA, 100 mA, 4.5 V, TO-92, JFET |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | LAST SHIPMENTS (Last Updated: 4 days ago) |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 201mg | 201mg |
Transistor Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | -25V | -25V |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2013 | 2013 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8541.21.00.95 | 8541.21.00.95 |
Voltage - Rated DC: | 25V | 25V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Current Rating: | 500mA | 100mA |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | Single |
Operating Mode: | DEPLETION MODE | DEPLETION MODE |
Power Dissipation: | 625mW | 625mW |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Drain to Source Voltage (Vdss): | 25V | 25V |
Continuous Drain Current (ID): | 500mA | 100mA |
Gate to Source Voltage (Vgs): | -25V | -25V |
FET Technology: | JUNCTION | JUNCTION |
Drain to Source Resistance: | 3Ohm | 8Ohm |
Current - Drain (Idss) @ Vds (Vgs=0): | 500mA @ 15V | 100mA @ 15V |
Voltage - Cutoff (VGS off) @ Id: | 4.5V @ 1μA | 500mV @ 1μA |
Resistance - RDS(On): | 3Ohm | 8Ohm |
Height: | 5.33mm | 5.33mm |
Length: | 5.2mm | 5.2mm |
Width: | 4.19mm | 4.19mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Radiation Hardening: | - | No |

J105
ON SemiconductorUnited States