KNP300JB-73-3R9 alternative parts: RSF3WMJR-73-510K, FKN300JR-73-36R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES WW 3W 5% AXIAL | RES METAL OXIDE 3W 5% AXIAL | RES WW 3W 5% AXIAL |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | - |
Operating Temperature: | -40°C~200°C | -55°C~235°C | -40°C~155°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KNP | RSF | FKN |
Size / Dimension: | 0.256Diax0.689L 6.50mmx17.50mm | 0.256Diax0.689L 6.50mmx17.50mm | 0.256Diax0.689L 6.50mmx17.50mm |
Tolerance: | ±5% | ±5% | ±5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±300ppm/°C | ±300ppm/°C | ±350ppm/°C |
Resistance: | 3.9Ohms | 510kOhm | 36Ohm |
Composition: | Wirewound | Metal Oxide Film | Wirewound |
Power (Watts): | 3W | 3W | 3W |
Features: | Flame Retardant Coating, Safety | Flame Proof, Safety | Flame Proof, Fusible, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |

KNP300JB-73-3R9
(In Stock: 36)
YageoQty
Unit Price
Ext Price
1
$0.103114
$0.10
10
$0.097277
$0.97
100
$0.091771
$9.18
500
$0.086577
$43.29
1000
$0.081676
$81.68
Minimum: 1 Multiples: 1
Unit Price: $0.103114
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity