KSZ8081MNXIA-TR alternative parts: KSZ8041FTLI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN
MICREL SEMICONDUCTOR KSZ8041FTLI Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3.135 V, 3.465 V, TQFP, 48 Pins
Factory Lead Time:
8 Weeks
2 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
48-TQFP
Number of Pins:
32
48
Supplier Device Package:
32-QFN (5x5)
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tray
Published:
2015
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Type:
Transceiver
Transceiver
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Voltage - Supply:
1.8V 2.5V 3.3V
3.135V~3.465V
Base Part Number:
KSZ8081
KSZ8041
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
-
Max Supply Voltage:
3.465V
-
Min Supply Voltage:
1.71V
-
Max Supply Current:
47mA
-
Data Rate:
100 Mbps
100 Mbps
Protocol:
MII
MII, RMII
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Number of Transceivers:
1
-
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
85°C
-
Height:
1mm
1mm
Length:
5mm
7mm
Width:
5mm
7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e3
Number of Terminations:
-
48
Terminal Finish:
-
MATTE TIN
Max Power Dissipation:
-
180mW
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
1.8V
Terminal Pitch:
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
40
Nominal Supply Current:
-
58.3A
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
KSZ8081MNXIA-TR

KSZ8081MNXIA-TR

(In Stock: 10)

Microchip Technology