KSZ8081MNXIA-TR alternative parts: KSZ8081RNACA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN | IC TRANSCEIVER FULL 1/1 24QFN |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Number of Pins: | 32 | - |
Supplier Device Package: | 32-QFN (5x5) | - |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Cut Tape (CT) | Tube |
Published: | 2015 | 2015 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Type: | Transceiver | Transceiver |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Voltage - Supply: | 1.8V 2.5V 3.3V | 1.8V 2.5V 3.3V |
Base Part Number: | KSZ8081 | KSZ8081 |
Operating Supply Voltage: | 3.3V | - |
Number of Channels: | 1 | 1 |
Interface: | Ethernet | Ethernet |
Max Supply Voltage: | 3.465V | - |
Min Supply Voltage: | 1.71V | - |
Max Supply Current: | 47mA | - |
Data Rate: | 100 Mbps | 100 Mbps |
Protocol: | MII | RMII |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Full | Full |
Number of Transceivers: | 1 | - |
Simplex/Duplex: | Full Duplex | Full Duplex |
Max Junction Temperature (Tj): | 125°C | 125°C |
Ambient Temperature Range High: | 85°C | 70°C |
Height: | 1mm | 900μm |
Length: | 5mm | 4mm |
Width: | 5mm | 4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Manufacturer Package Identifier: | - | QFN44-24LD-PL-1 |
Usage Level: | - | Automotive grade |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 24 |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Position: | - | QUAD |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-XQCC-N24 |

KSZ8081MNXIA-TR
(In Stock: 10)
Microchip TechnologyUnited States