KSZ8081MNXIA-TR alternative parts: KSZ8081RNACA-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN
IC TRANSCEIVER FULL 1/1 24QFN
Factory Lead Time:
8 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
32
24
Supplier Device Package:
32-QFN (5x5)
-
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2015
2015
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Type:
Transceiver
Transceiver
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Voltage - Supply:
1.8V 2.5V 3.3V
1.8V 2.5V 3.3V
Base Part Number:
KSZ8081
KSZ8081
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
Ethernet
Max Supply Voltage:
3.465V
-
Min Supply Voltage:
1.71V
-
Max Supply Current:
47mA
47mA
Data Rate:
100 Mbps
100 Mbps
Protocol:
MII
RMII
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Number of Transceivers:
1
-
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
125°C
Ambient Temperature Range High:
85°C
70°C
Height:
1mm
900μm
Length:
5mm
4mm
Width:
5mm
4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
QFN44-24LD-PL-1
Usage Level:
-
Commercial grade
JESD-609 Code:
-
e4
Number of Terminations:
-
24
Terminal Finish:
-
GOLD
Terminal Position:
-
QUAD
Number of Functions:
-
1
Supply Voltage:
-
1.2V
Terminal Pitch:
-
0.5mm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
KSZ8081MNXIA-TR

KSZ8081MNXIA-TR

(In Stock: 10)

Microchip Technology