KSZ9031RNXIA alternative parts: KSZ9021GNI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 4/4 48QFN
MICREL SEMICONDUCTOR - KSZ9021GNI - TXRX, GIGABIT, GMII/MII, 64QFN
Factory Lead Time:
13 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
48
64
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
Published:
2016
2010
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
64
ECCN Code:
EAR99
-
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
1.8V 2.5V 3.3V
3.135V~3.465V
Terminal Position:
QUAD
QUAD
Number of Functions:
1
1
Supply Voltage:
1.2V
1.2V
Terminal Pitch:
0.5mm
0.4mm
Base Part Number:
KSZ9031
KSZ9021
Operating Supply Voltage:
3.3V
-
Number of Channels:
1
-
Max Supply Current:
221mA
555mA
Data Rate:
1 Gbps
1 Gbps
Protocol:
Ethernet
Gigabit Ethernet
Number of Drivers/Receivers:
4/4
8/8
Duplex:
Full
Full
Number of Drivers:
4
-
Simplex/Duplex:
Full Duplex
Full Duplex
Height:
850μm
-
Length:
7mm
8mm
Width:
7mm
8mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Number of Transceivers:
-
1
Height Seated (Max):
-
0.9mm
REACH SVHC:
-
No SVHC
KSZ9031RNXIA

KSZ9031RNXIA

Microchip Technology