KSZ9031RNXIA alternative parts: KSZ9031MNXIC-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 4/4 48QFN | IC TXRX ETHERNET 1GBPS 64QFN |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 48 | - |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2016 | 2016 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 64 |
ECCN Code: | EAR99 | 5A991.B |
Type: | Transceiver | Transceiver |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Voltage - Supply: | 1.8V 2.5V 3.3V | 1.8V 2.5V 3.3V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.2V | 1.2V |
Terminal Pitch: | 0.5mm | 0.4mm |
Base Part Number: | KSZ9031 | KSZ9031 |
Operating Supply Voltage: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Current: | 221mA | - |
Data Rate: | 1 Gbps | 1Gbps |
Protocol: | Ethernet | Ethernet |
Number of Drivers/Receivers: | 4/4 | 4/4 |
Duplex: | Full | Full |
Number of Drivers: | 4 | - |
Simplex/Duplex: | Full Duplex | Full Duplex |
Height: | 850μm | - |
Length: | 7mm | 8mm |
Width: | 7mm | 8mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Mount: | - | Surface Mount |
HTS Code: | - | 8542.39.00.01 |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-XQCC-N64 |
Height Seated (Max): | - | 0.9mm |

KSZ9031RNXIA
Microchip TechnologyUnited States