KSZ9031RNXIA alternative parts: KSZ9031RNXIA-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 4/4 48QFN
IC TRANSCEIVER FULL 4/4 48QFN
Factory Lead Time:
13 Weeks
14 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
48
48
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2016
2016
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Voltage - Supply:
1.8V 2.5V 3.3V
1.8V 2.5V 3.3V
Terminal Position:
QUAD
QUAD
Number of Functions:
1
1
Supply Voltage:
1.2V
1.2V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
KSZ9031
KSZ9031
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
4
Max Supply Current:
221mA
-
Data Rate:
1 Gbps
1 Gbps
Protocol:
Ethernet
Ethernet
Number of Drivers/Receivers:
4/4
4/4
Duplex:
Full
Full
Number of Drivers:
4
-
Simplex/Duplex:
Full Duplex
Full Duplex
Height:
850μm
900μm
Length:
7mm
7mm
Width:
7mm
7mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Transceivers:
-
1
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
85°C
REACH SVHC:
-
No SVHC
KSZ9031RNXIA

KSZ9031RNXIA

Microchip Technology