LL4148 alternative parts: LL4148-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 200MA SOD80
DIODE GP 75V 150MA MINI MELF
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
20 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-213AC, MINI-MELF, SOD-80
DO-213AC, MINI-MELF, SOD-80
Number of Pins:
2
2
Supplier Device Package:
SOD-80
-
Weight:
4.535924g
-
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2013
2007
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
175°C
Min Operating Temperature:
-55°C
-65°C
Base Part Number:
LL4148
LL4148
Voltage:
100V
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Current:
2A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
25nA @ 20V
5μA @ 75V
Power Dissipation:
500mW
500mW
Voltage - Forward (Vf) (Max) @ If:
1V @ 10mA
1V @ 10mA
Forward Current:
200mA
150mA
Operating Temperature - Junction:
-55°C~175°C
-65°C~175°C
Max Surge Current:
2A
2A
Voltage - DC Reverse (Vr) (Max):
100V
-
Current - Average Rectified (Io):
200mA
-
Forward Voltage:
1V
1V
Max Reverse Voltage (DC):
100V
75V
Average Rectified Current:
200mA
150mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
25nA
5μA
Max Repetitive Reverse Voltage (Vrrm):
100V
75V
Capacitance @ Vr, F:
4pF @ 0V 1MHz
-
Peak Non-Repetitive Surge Current:
2A
2A
Reverse Voltage:
100V
-
Max Forward Surge Current (Ifsm):
2A
-
Recovery Time:
4 ns
4 ns
Height:
1.5mm
1.6mm
Length:
3.6mm
3.7mm
Width:
1.5mm
1.6mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Diode Element Material:
-
SILICON
Number of Elements:
-
1
JESD-609 Code:
-
e2
Pbfree Code:
-
no
Number of Terminations:
-
2
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Silver (Sn/Ag)
HTS Code:
-
8541.10.00.70
Capacitance:
-
4pF
Voltage - Rated DC:
-
75V
Terminal Position:
-
END
Terminal Form:
-
WRAP AROUND
Current Rating:
-
150mA
Pin Count:
-
2
Output Current:
-
150mA
Case Connection:
-
ISOLATED
Max Reverse Leakage Current:
-
5μA
LL4148

LL4148

(In Stock: 5985)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.768807

    $0.77

  • 10

    $0.725289

    $7.25

  • 100

    $0.684235

    $68.42

  • 500

    $0.645505

    $322.75

  • 1000

    $0.608967

    $608.97

Minimum: 1 Multiples: 1

Unit Price: $0.768807

Ext Price: $0.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity