LL4148 alternative parts: LL4148-GS08
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 100V 200MA SOD80 | Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 20 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | - |
Number of Pins: | 2 | - |
Supplier Device Package: | SOD-80 | - |
Weight: | 4.535924g | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2013 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -55°C | - |
Base Part Number: | LL4148 | - |
Voltage: | 100V | - |
Element Configuration: | Single | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | - |
Current: | 2A | - |
Diode Type: | Standard | - |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | - |
Power Dissipation: | 500mW | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 10mA | - |
Forward Current: | 200mA | - |
Operating Temperature - Junction: | -55°C~175°C | - |
Max Surge Current: | 2A | - |
Voltage - DC Reverse (Vr) (Max): | 100V | - |
Current - Average Rectified (Io): | 200mA | - |
Forward Voltage: | 1V | - |
Max Reverse Voltage (DC): | 100V | - |
Average Rectified Current: | 200mA | - |
Reverse Recovery Time: | 4 ns | - |
Peak Reverse Current: | 25nA | - |
Max Repetitive Reverse Voltage (Vrrm): | 100V | - |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | - |
Peak Non-Repetitive Surge Current: | 2A | - |
Reverse Voltage: | 100V | - |
Max Forward Surge Current (Ifsm): | 2A | - |
Recovery Time: | 4 ns | - |
Height: | 1.5mm | - |
Length: | 3.6mm | - |
Width: | 1.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |

LL4148
(In Stock: 5985)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.768807
$0.77
10
$0.725289
$7.25
100
$0.684235
$68.42
500
$0.645505
$322.75
1000
$0.608967
$608.97
Minimum: 1 Multiples: 1
Unit Price: $0.768807
Ext Price: $0.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools