LL4148 alternative parts: LL4151-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 200MA SOD80
Rectifier Diode, 1 Element, 0.15A, 50V V(RRM), Silicon, GLASS, MINIMELF-2
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
20 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
DO-213AC, MINI-MELF, SOD-80
-
Number of Pins:
2
-
Supplier Device Package:
SOD-80
-
Weight:
4.535924g
-
Packaging:
Tape & Reel (TR)
-
Published:
2013
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Base Part Number:
LL4148
-
Voltage:
100V
-
Element Configuration:
Single
-
Speed:
Small Signal =< 200mA (Io), Any Speed
-
Current:
2A
-
Diode Type:
Standard
RECTIFIER DIODE
Current - Reverse Leakage @ Vr:
25nA @ 20V
-
Power Dissipation:
500mW
-
Voltage - Forward (Vf) (Max) @ If:
1V @ 10mA
-
Forward Current:
200mA
-
Operating Temperature - Junction:
-55°C~175°C
-
Max Surge Current:
2A
-
Voltage - DC Reverse (Vr) (Max):
100V
-
Current - Average Rectified (Io):
200mA
-
Forward Voltage:
1V
-
Max Reverse Voltage (DC):
100V
-
Average Rectified Current:
200mA
-
Reverse Recovery Time:
4 ns
-
Peak Reverse Current:
25nA
-
Max Repetitive Reverse Voltage (Vrrm):
100V
-
Capacitance @ Vr, F:
4pF @ 0V 1MHz
-
Peak Non-Repetitive Surge Current:
2A
-
Reverse Voltage:
100V
-
Max Forward Surge Current (Ifsm):
2A
-
Recovery Time:
4 ns
-
Height:
1.5mm
-
Length:
3.6mm
-
Width:
1.5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Diode Element Material:
-
SILICON
Number of Terminals:
-
2
Package Description:
-
O-LELF-R2
Package Style:
-
LONG FORM
Package Body Material:
-
GLASS
Manufacturer Part Number:
-
LL4151-7
Power Dissipation (Max):
-
0.5 W
Package Shape:
-
ROUND
Manufacturer:
-
Diodes Incorporated
Number of Elements:
-
1
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
DIODES INC
Risk Rank:
-
7.72
Part Package Code:
-
MELF
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH RELIABILITY
HTS Code:
-
8541.10.00.70
Terminal Position:
-
END
Terminal Form:
-
WRAP AROUND
Reach Compliance Code:
-
unknown
Pin Count:
-
2
JESD-30 Code:
-
O-LELF-R2
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Case Connection:
-
ISOLATED
Output Current-Max:
-
0.15 A
Rep Pk Reverse Voltage-Max:
-
50 V
Reverse Recovery Time-Max:
-
0.004 µs
LL4148

LL4148

(In Stock: 5985)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.768807

    $0.77

  • 10

    $0.725289

    $7.25

  • 100

    $0.684235

    $68.42

  • 500

    $0.645505

    $322.75

  • 1000

    $0.608967

    $608.97

Minimum: 1 Multiples: 1

Unit Price: $0.768807

Ext Price: $0.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity