LM224PT alternative parts: LM224APT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1.3MHZ 14TSSOP
IC OPAMP GP 1.3MHZ 14TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Number of Elements:
4
-
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
LM224
LM224
Pin Count:
14
14
Operating Supply Voltage:
15V
15V
Operating Supply Current:
1.5mA
1.5mA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
40mA
40mA
Min Input Voltage:
0V
-
Slew Rate:
0.4V/μs
0.4V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
20nA
20nA
Max Input Voltage:
28.5V
-
Voltage - Supply, Single/Dual (±):
3V~30V ±1.5V~15V
3V~30V ±1.5V~15V
Output Current per Channel:
70mA
70mA
Input Offset Voltage (Vos):
5mV
3mV
Unity Gain BW-Nom:
1300 kHz
1300 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.3μA
0.2μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
32V
Voltage - Input Offset:
2mV
2mV
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.15μA
0.1μA
Height:
1.05mm
1.05mm
Length:
5.1mm
5.1mm
Width:
4.5mm
4.48mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
225
Time@Peak Reflow Temperature-Max (s):
-
30
Power Supplies:
-
5/30V
Number of Channels:
-
4
Max Frequency:
-
100kHz
REACH SVHC:
-
No SVHC
LM224PT

LM224PT

(In Stock: 17500)

STMicroelectronics