LM224PT alternative parts: LM224DG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1.3MHZ 14TSSOP | IC OPAMP GP 4 CIRCUIT 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | LAST SHIPMENTS (Last Updated: 1 day ago) |
Factory Lead Time: | 12 Weeks | 2 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Number of Elements: | 4 | - |
Operating Temperature: | -40°C~105°C | -25°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | RAIL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 1.27mm |
Base Part Number: | LM224 | LM224 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 15V | 16V |
Operating Supply Current: | 1.5mA | 1.4mA |
Nominal Supply Current: | 1.2mA | 1.2mA |
Output Current: | 40mA | 40mA |
Min Input Voltage: | 0V | - |
Slew Rate: | 0.4V/μs | 0.6V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 20nA | 90nA |
Max Input Voltage: | 28.5V | - |
Voltage - Supply, Single/Dual (±): | 3V~30V ±1.5V~15V | 3V~32V ±1.5V~16V |
Output Current per Channel: | 70mA | 40mA |
Input Offset Voltage (Vos): | 5mV | 5mV |
Unity Gain BW-Nom: | 1300 kHz | 1000 kHz |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.3μA | 0.3μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 32V | - |
Voltage - Input Offset: | 2mV | 2mV |
Micropower: | YES | YES |
Bias Current-Max (IIB) @25C: | 0.15μA | 0.15μA |
Height: | 1.05mm | 1.4986mm |
Length: | 5.1mm | 8.7376mm |
Width: | 4.5mm | 3.9878mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Published: | - | 2006 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Supplies: | - | 5/30V |
Number of Channels: | - | 4 |
Halogen Free: | - | Halogen Free |
Bandwidth: | - | 1MHz |
Power Supply Rejection Ratio (PSRR): | - | 65dB |
Dual Supply Voltage: | - | 9V |
REACH SVHC: | - | No SVHC |

LM224PT
(In Stock: 17500)
STMicroelectronicsUnited States