LM224PT alternative parts: LM224J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1.3MHZ 14TSSOP
IC OPAMP GP 4 CIRCUIT 14CDIP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
Lead, Tin
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-CDIP (0.300, 7.62mm)
Number of Pins:
14
14
Number of Elements:
4
-
Operating Temperature:
-40°C~105°C
-25°C~85°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e4
e0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Base Part Number:
LM224
LM224
Pin Count:
14
14
Operating Supply Voltage:
15V
16V
Operating Supply Current:
1.5mA
1.5mA
Nominal Supply Current:
1.2mA
700μA
Output Current:
40mA
20mA
Min Input Voltage:
0V
-
Slew Rate:
0.4V/μs
0.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
20nA
45nA
Max Input Voltage:
28.5V
-
Voltage - Supply, Single/Dual (±):
3V~30V ±1.5V~15V
3V~32V ±1.5V~16V
Output Current per Channel:
70mA
40mA
Input Offset Voltage (Vos):
5mV
5mV
Unity Gain BW-Nom:
1300 kHz
1200 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.3μA
0.3μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
-
Voltage - Input Offset:
2mV
2mV
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.15μA
0.15μA
Height:
1.05mm
5.08mm
Length:
5.1mm
19.56mm
Width:
4.5mm
6.67mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Weight:
-
4.535924g
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Max Power Dissipation:
-
1.26W
Power Supplies:
-
5/30V
Number of Channels:
-
4
Power Dissipation:
-
1.26W
Max Supply Current:
-
1.2mA
Bandwidth:
-
1MHz
Power Supply Rejection Ratio (PSRR):
-
65dB
Low-Bias:
-
NO
Programmable Power:
-
NO
Dual Supply Voltage:
-
3V
Input Offset Current-Max (IIO):
-
0.1μA
Thickness:
-
4.57mm
REACH SVHC:
-
No SVHC
LM224PT

LM224PT

(In Stock: 17500)

STMicroelectronics