LM2902N alternative parts: LM2902MX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SOIC
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
45.359237g
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
5V
5V
Base Part Number:
LM2902
LM2902
Pin Count:
14
14
Operating Supply Voltage:
15V
13V
Power Supplies:
+-1.5/+-15/3/30V
5/26V
Number of Channels:
4
4
Operating Supply Current:
1.5mA
-
Nominal Supply Current:
1.2mA
1.5mA
Output Current:
40mA
40mA
Min Input Voltage:
-300mV
-
Slew Rate:
0.4V/μs
0.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
50 dB
Current - Input Bias:
20nA
45nA
Max Input Voltage:
32V
-
Voltage - Supply, Single/Dual (±):
3V~30V ±1.5V~15V
3V~26V ±1.5V~13V
Output Current per Channel:
20mA
-
Input Offset Voltage (Vos):
7mV
7mV
Unity Gain BW-Nom:
1300 kHz
1000 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.3μA
0.5μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
2mV
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.15μA
0.25μA
Height:
5.1mm
1.75mm
Length:
20mm
8.65mm
Width:
8.5mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Pbfree Code:
-
yes
Packing Method:
-
TR
Max Power Dissipation:
-
800mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
1.27mm
Number of Circuits:
-
4
Power Dissipation:
-
800mW
Bandwidth:
-
1MHz
Power Supply Rejection Ratio (PSRR):
-
50dB
Supply Voltage Limit-Max:
-
26V
Low-Bias:
-
NO
Programmable Power:
-
NO
Input Offset Current-Max (IIO):
-
0.05μA
Thickness:
-
1.58mm
LM2902N

LM2902N

(In Stock: 694)

STMicroelectronics