LM2902N alternative parts: LM2902VDTBR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 1MHZ 14TSSOP
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Weight:
45.359237g
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
5V
5V
Base Part Number:
LM2902
LM2902
Pin Count:
14
14
Operating Supply Voltage:
15V
16V
Power Supplies:
+-1.5/+-15/3/30V
5/30V
Number of Channels:
4
-
Operating Supply Current:
1.5mA
1.4mA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
40mA
40mA
Min Input Voltage:
-300mV
-
Slew Rate:
0.4V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
50 dB
Current - Input Bias:
20nA
90nA
Max Input Voltage:
32V
-
Voltage - Supply, Single/Dual (±):
3V~30V ±1.5V~15V
3V~32V ±1.5V~16V
Output Current per Channel:
20mA
40mA
Input Offset Voltage (Vos):
7mV
7mV
Unity Gain BW-Nom:
1300 kHz
-
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.3μA
0.5μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
2mV
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.15μA
0.25μA
Height:
5.1mm
-
Length:
20mm
5mm
Width:
8.5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
5 Weeks
Surface Mount:
-
YES
Number of Elements:
-
4
Published:
-
2006
Pbfree Code:
-
yes
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
40
Halogen Free:
-
Halogen Free
Power Supply Rejection Ratio (PSRR):
-
50dB
Height Seated (Max):
-
1.2mm
LM2902N

LM2902N

(In Stock: 694)

STMicroelectronics