LM2902N alternative parts: LM2902YPT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14DIP | IC OPAMP GP 1.3MHZ 14TSSOP |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 45.359237g | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM2902 | LM2902 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 15V | - |
Power Supplies: | +-1.5/+-15/3/30V | +-1.5/+-15/3/30V |
Number of Channels: | 4 | - |
Operating Supply Current: | 1.5mA | 1.5mA |
Nominal Supply Current: | 1.2mA | - |
Output Current: | 40mA | - |
Min Input Voltage: | -300mV | - |
Slew Rate: | 0.4V/μs | 0.4V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 20nA | 20nA |
Max Input Voltage: | 32V | - |
Voltage - Supply, Single/Dual (±): | 3V~30V ±1.5V~15V | 3V~30V ±1.5V~15V |
Output Current per Channel: | 20mA | 20mA |
Input Offset Voltage (Vos): | 7mV | 2mV |
Unity Gain BW-Nom: | 1300 kHz | 1300 kHz |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.3μA | 0.3μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 2mV | - |
Micropower: | YES | NO |
Bias Current-Max (IIB) @25C: | 0.15μA | 0.15μA |
Height: | 5.1mm | - |
Length: | 20mm | 5mm |
Width: | 8.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | - | 14 Weeks |
Usage Level: | - | Automotive grade |
Series: | - | Automotive, AEC-Q100 |
Packing Method: | - | TAPE AND REEL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Number of Circuits: | - | 4 |
Gain Bandwidth Product: | - | 1.3MHz |
Supply Voltage Limit-Max: | - | 32V |
Low-Bias: | - | NO |
Programmable Power: | - | NO |
Wideband: | - | NO |
Power: | - | NO |
Height Seated (Max): | - | 1.2mm |

LM2902N
(In Stock: 694)
STMicroelectronicsUnited States