LM301AN alternative parts: LM301AD
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1 CIRCUIT 8DIP | Operational Amplifiers - Op Amps 3-32V dual improved |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm) | SOIC |
Number of Pins: | 8 | 8 |
Weight: | 45.359237mg | - |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | Rail/Tube |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Supply Voltage: | 15V | - |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | LM301 | - |
Pin Count: | 8 | - |
Power Supplies: | +-5/+-20V | - |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 1.8mA | - |
Nominal Supply Current: | 3mA | 1.8mA |
Power Dissipation: | 500mW | - |
Output Current: | 30mA | - |
Slew Rate: | 0.5V/μs | 0.5 V/μs |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | General Purpose | - |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 70nA | 250nA |
Voltage - Supply, Single/Dual (±): | ±5V~22V | - |
Output Current per Channel: | 30mA | - |
Input Offset Voltage (Vos): | 7.5mV | 7.5mV |
Gain Bandwidth Product: | 1MHz | 1MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 1000 kHz | - |
Voltage Gain: | 100dB | 104.08dB |
Average Bias Current-Max (IIB): | 0.3μA | - |
Low-Offset: | NO | - |
Frequency Compensation: | NO | - |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 2mV | - |
Dual Supply Voltage: | 9V | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Height: | 3.32mm | - |
Length: | 10.92mm | - |
Width: | 6.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Lifecycle Status: | - | CONSULT SALES OFFICE (Last Updated: 3 days ago) |
Published: | - | 2005 |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Operating Supply Voltage: | - | 18V |
Current - Output: | - | 10mA |
Max Dual Supply Voltage: | - | 15V |
Min Dual Supply Voltage: | - | 5V |

LM301AN
(In Stock: 177)
STMicroelectronicsUnited States