LM301AN alternative parts: LM308H/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1 CIRCUIT 8DIP | IC OPAMP GP 1 CIRCUIT TO5-8 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | TO-205AA, TO-5-8 Metal Can |
Number of Pins: | 8 | 8 |
Weight: | 45.359237mg | - |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Tin/Silver/Copper (Sn/Ag/Cu) |
Terminal Position: | DUAL | BOTTOM |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | LM301 | LM308 |
Pin Count: | 8 | 8 |
Power Supplies: | +-5/+-20V | +-5/+-20V |
Number of Channels: | 1 | - |
Operating Supply Current: | 1.8mA | 300μA |
Nominal Supply Current: | 3mA | - |
Power Dissipation: | 500mW | 500mW |
Output Current: | 30mA | - |
Slew Rate: | 0.5V/μs | 0.3 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 80 dB |
Current - Input Bias: | 70nA | 1.5nA |
Voltage - Supply, Single/Dual (±): | ±5V~22V | ±2V~18V |
Output Current per Channel: | 30mA | - |
Input Offset Voltage (Vos): | 7.5mV | 2mV |
Gain Bandwidth Product: | 1MHz | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 1000 kHz | 1000 kHz |
Voltage Gain: | 100dB | 109.54dB |
Average Bias Current-Max (IIB): | 0.3μA | - |
Low-Offset: | NO | NO |
Frequency Compensation: | NO | NO |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 2mV | - |
Dual Supply Voltage: | 9V | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Height: | 3.32mm | - |
Length: | 10.92mm | - |
Width: | 6.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Number of Elements: | - | 1 |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Qualification Status: | - | Not Qualified |
Number of Circuits: | - | 1 |
Power Supply Rejection Ratio (PSRR): | - | 80dB |
Bias Current-Max (IIB) @25C: | - | 0.007μA |

LM301AN
(In Stock: 177)
STMicroelectronicsUnited States