LM301AN alternative parts: LM301ANG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1 CIRCUIT 8DIP | IC OPAMP GP 1 CIRCUIT 8DIP |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 45.359237mg | 4.535924g |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | LM301 | LM301A |
Pin Count: | 8 | 8 |
Power Supplies: | +-5/+-20V | - |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 1.8mA | 1.8mA |
Nominal Supply Current: | 3mA | 1.8mA |
Power Dissipation: | 500mW | 625mW |
Output Current: | 30mA | 10mA |
Slew Rate: | 0.5V/μs | 0.5V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 70nA | 70nA |
Voltage - Supply, Single/Dual (±): | ±5V~22V | ±5V~18V |
Output Current per Channel: | 30mA | - |
Input Offset Voltage (Vos): | 7.5mV | 7.5mV |
Gain Bandwidth Product: | 1MHz | 1MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 1000 kHz | 1000 kHz |
Voltage Gain: | 100dB | 104.08dB |
Average Bias Current-Max (IIB): | 0.3μA | 0.03μA |
Low-Offset: | NO | NO |
Frequency Compensation: | NO | NO |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 2mV | 2mV |
Dual Supply Voltage: | 9V | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Height: | 3.32mm | 6.35mm |
Length: | 10.92mm | 6.35mm |
Width: | 6.6mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | OBSOLETE (Last Updated: 1 week ago) |
Surface Mount: | - | NO |
Published: | - | 2005 |
Packing Method: | - | RAIL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Bandwidth: | - | 1MHz |
Power Supply Rejection Ratio (PSRR): | - | 70dB |
Bias Current-Max (IIB) @25C: | - | 0.25μA |

LM301AN
(In Stock: 177)
STMicroelectronicsUnited States