LM301AN alternative parts: LM301AN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
45.359237mg
4.535924g
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
LM301
LM301
Pin Count:
8
8
Power Supplies:
+-5/+-20V
-
Number of Channels:
1
1
Operating Supply Current:
1.8mA
-
Nominal Supply Current:
3mA
1.8mA
Power Dissipation:
500mW
500mW
Output Current:
30mA
25mA
Slew Rate:
0.5V/μs
0.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
70nA
70nA
Voltage - Supply, Single/Dual (±):
±5V~22V
10V~36V ±5V~18V
Output Current per Channel:
30mA
-
Input Offset Voltage (Vos):
7.5mV
7.5mV
Gain Bandwidth Product:
1MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
100dB
104.08dB
Average Bias Current-Max (IIB):
0.3μA
0.3μA
Low-Offset:
NO
NO
Frequency Compensation:
NO
NO
Supply Voltage Limit-Max:
22V
-
Voltage - Input Offset:
2mV
2mV
Dual Supply Voltage:
9V
9V
Neg Supply Voltage-Max (Vsup):
-22V
-
Height:
3.32mm
3.3mm
Length:
10.92mm
9.27mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Packing Method:
-
RAIL
Max Power Dissipation:
-
500mW
Operating Supply Voltage:
-
18V
Number of Circuits:
-
1
Max Supply Current:
-
3mA
Power Supply Rejection Ratio (PSRR):
-
70dB
Bias Current-Max (IIB) @25C:
-
0.25μA
LM301AN

LM301AN

(In Stock: 177)

STMicroelectronics