LM301AN alternative parts: LM308H/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT TO5-8
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
TO-205AA, TO-5-8 Metal Can
Number of Pins:
8
8
Weight:
45.359237mg
-
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Bulk
JESD-609 Code:
e3
e1
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
DUAL
BOTTOM
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
-
Base Part Number:
LM301
LM308
Pin Count:
8
8
Power Supplies:
+-5/+-20V
+-5/+-20V
Number of Channels:
1
-
Operating Supply Current:
1.8mA
300μA
Nominal Supply Current:
3mA
-
Power Dissipation:
500mW
500mW
Output Current:
30mA
-
Slew Rate:
0.5V/μs
0.3 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
80 dB
Current - Input Bias:
70nA
1.5nA
Voltage - Supply, Single/Dual (±):
±5V~22V
±2V~18V
Output Current per Channel:
30mA
-
Input Offset Voltage (Vos):
7.5mV
2mV
Gain Bandwidth Product:
1MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
100dB
109.54dB
Average Bias Current-Max (IIB):
0.3μA
-
Low-Offset:
NO
NO
Frequency Compensation:
NO
NO
Supply Voltage Limit-Max:
22V
-
Voltage - Input Offset:
2mV
-
Dual Supply Voltage:
9V
-
Neg Supply Voltage-Max (Vsup):
-22V
-
Height:
3.32mm
-
Length:
10.92mm
-
Width:
6.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Number of Elements:
-
1
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Qualification Status:
-
Not Qualified
Number of Circuits:
-
1
Power Supply Rejection Ratio (PSRR):
-
80dB
Bias Current-Max (IIB) @25C:
-
0.007μA
LM301AN

LM301AN

(In Stock: 177)

STMicroelectronics