LM358AP alternative parts: LM358ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 700KHZ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
General Purpose
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Color:
Orange
-
Power Rating:
75mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
LM358
LM358
Pin Count:
8
8
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Operating Supply Voltage:
16V
16V
Power Supplies:
+-1.5/+-15/3/30V
+-1.5/+-15/3/30V
Number of Channels:
2
2
Operating Supply Current:
1mA
1mA
Nominal Supply Current:
1.2mA
350μA
Output Current:
30mA
30mA
Forward Current:
20mA
-
Lens Style:
Diffused
-
Slew Rate:
0.3V/μs
0.3V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
20nA
20nA
Voltage - Supply, Single/Dual (±):
3V~32V ±1.5V~16V
3V~32V ±1.5V~16V
Output Current per Channel:
30mA
-60mA
Input Offset Voltage (Vos):
3mV
2mV
Forward Voltage:
2V
-
Luminous Intensity:
90 mcd
-
Unity Gain BW-Nom:
700 kHz
700 kHz
Voltage Gain:
100dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
-
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.1μA
0.1μA
Programmable Power:
NO
NO
Input Offset Current-Max (IIO):
0.03μA
0.03μA
Height:
5.08mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Bandwidth:
-
700 kHz
Dual Supply Voltage:
-
9V
Power:
-
NO
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
70°C
LM358AP

LM358AP

(In Stock: 1266)

Texas Instruments