LM358AP alternative parts: LM358M/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP GP 2 CIRCUIT 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | - |
Terminal Finish: | Matte Tin (Sn) | - |
Color: | Orange | - |
Power Rating: | 75mW | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM358 | LM358 |
Pin Count: | 8 | 8 |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Operating Supply Voltage: | 16V | 16V |
Power Supplies: | +-1.5/+-15/3/30V | +-1.5/+-15/3/30V |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 1mA | 1mA |
Nominal Supply Current: | 1.2mA | 500μA |
Output Current: | 30mA | 30mA |
Forward Current: | 20mA | - |
Lens Style: | Diffused | - |
Slew Rate: | 0.3V/μs | 0.1V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 65 dB |
Current - Input Bias: | 20nA | 45nA |
Voltage - Supply, Single/Dual (±): | 3V~32V ±1.5V~16V | 3V~32V ±1.5V~16V |
Output Current per Channel: | 30mA | 40mA |
Input Offset Voltage (Vos): | 3mV | 7mV |
Forward Voltage: | 2V | - |
Luminous Intensity: | 90 mcd | - |
Unity Gain BW-Nom: | 700 kHz | 1000 kHz |
Voltage Gain: | 100dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 2mV | 2mV |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Bias Current-Max (IIB) @25C: | 0.1μA | - |
Programmable Power: | NO | NO |
Input Offset Current-Max (IIO): | 0.03μA | 0.05μA |
Height: | 5.08mm | 1.75mm |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Pbfree Code: | - | yes |
Max Power Dissipation: | - | 530mW |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Power Dissipation: | - | 530mW |
Max Supply Current: | - | 1.2mA |
Average Bias Current-Max (IIB): | - | 0.05μA |
Power Supply Rejection Ratio (PSRR): | - | 65dB |
Dual Supply Voltage: | - | 9V |

LM358AP
(In Stock: 1266)
Texas InstrumentsUnited States