LM358AP alternative parts: LM358DMR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 1MHZ MICRO8
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
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
Type:
General Purpose
-
Terminal Finish:
Matte Tin (Sn)
-
Color:
Orange
-
Power Rating:
75mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
LM358
LM358
Pin Count:
8
8
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Operating Supply Voltage:
16V
16V
Power Supplies:
+-1.5/+-15/3/30V
+-1.5/+-15/3/30V
Number of Channels:
2
2
Operating Supply Current:
1mA
1.5mA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
30mA
40mA
Forward Current:
20mA
-
Lens Style:
Diffused
-
Slew Rate:
0.3V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
20nA
45nA
Voltage - Supply, Single/Dual (±):
3V~32V ±1.5V~16V
3V~32V ±1.5V~16V
Output Current per Channel:
30mA
40mA
Input Offset Voltage (Vos):
3mV
7mV
Forward Voltage:
2V
-
Luminous Intensity:
90 mcd
-
Unity Gain BW-Nom:
700 kHz
-
Voltage Gain:
100dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
2mV
Low-Bias:
NO
-
Micropower:
NO
-
Bias Current-Max (IIB) @25C:
0.1μA
-
Programmable Power:
NO
-
Input Offset Current-Max (IIO):
0.03μA
-
Height:
5.08mm
950μm
Length:
9.81mm
3.1mm
Width:
6.35mm
3.1mm
Thickness:
3.9mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Published:
-
2005
Pbfree Code:
-
yes
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
40
Halogen Free:
-
Halogen Free
Average Bias Current-Max (IIB):
-
0.5μA
Power Supply Rejection Ratio (PSRR):
-
65dB
LM358AP

LM358AP

(In Stock: 1266)

Texas Instruments