LMD18245T/NOPB alternative parts: LMD18200TNOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTR DRV BIPLR 12-55V TO220-15
H-Bridge DC Motor Driver 11-Pin(11 Tab) TO-220 Tube - Rail/Tube (Alt: LMD18200T/NOPB)
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-220-15 Formed Leads
-
Number of Pins:
15
-
Operating Temperature:
-40°C~150°C TJ
-
Packaging:
Tube
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
15
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
-
Additional Feature:
CONTAINS DC MOTOR DRIVER
-
Voltage - Supply:
12V~55V
-
Terminal Position:
ZIG-ZAG
-
Supply Voltage:
42V
-
Base Part Number:
LMD18245
-
Function:
Driver - Fully Integrated, Control and Power Stage
-
Output Voltage:
55V
-
Number of Channels:
2
-
Interface:
Parallel
-
Analog IC - Other Type:
STEPPER MOTOR CONTROLLER
-
Operating Supply Current:
8mA
-
Output Configuration:
Half Bridge (2)
-
Logic Function:
AND
-
Output Current-Max:
6A
-
Collector Emitter Voltage (VCEO):
55V
-
Max Collector Current:
3A
-
Voltage - Load:
12V~55V
-
Motor Type:
Brushed
-
Motor Type - AC, DC:
Brushed DC
-
Motor Type - Stepper:
Bipolar
-
Step Resolution:
1, 1/2
-
Height:
4.62mm
-
Length:
20.015mm
-
Width:
17.501mm
-
Thickness:
4.496mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
LMD18245T/NOPB

LMD18245T/NOPB

(In Stock: 70)

Texas Instruments