LMD18245T/NOPB alternative parts: LMD18201T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTR DRV BIPLR 12-55V TO220-15 | LMD18201 3A, 55V H-BRIDGE |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-15 Formed Leads | 5 mm x 3.2 mm |
Number of Pins: | 15 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C ~ 125°C |
Packaging: | Tube | Reel |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 15 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | General Purpose | General Purpose |
Additional Feature: | CONTAINS DC MOTOR DRIVER | - |
Voltage - Supply: | 12V~55V | 12V ~ 55V |
Terminal Position: | ZIG-ZAG | - |
Supply Voltage: | 42V | - |
Base Part Number: | LMD18245 | - |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Output Voltage: | 55V | - |
Number of Channels: | 2 | - |
Interface: | Parallel | Parallel |
Analog IC - Other Type: | STEPPER MOTOR CONTROLLER | - |
Operating Supply Current: | 8mA | - |
Output Configuration: | Half Bridge (2) | Half Bridge (2) |
Logic Function: | AND | - |
Output Current-Max: | 6A | - |
Collector Emitter Voltage (VCEO): | 55V | - |
Max Collector Current: | 3A | - |
Voltage - Load: | 12V~55V | 12V ~ 55V |
Motor Type: | Brushed | - |
Motor Type - AC, DC: | Brushed DC | Brushed DC |
Motor Type - Stepper: | Bipolar | Bipolar |
Step Resolution: | 1, 1/2 | - |
Height: | 4.62mm | 1.2 mm |
Length: | 20.015mm | 5 mm |
Width: | 17.501mm | 3.2 mm |
Thickness: | 4.496mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-220-11 |
Maximum Operating Temperature: | - | + 85 C |
Supply Voltage-Max: | - | 2.625 V |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1000 |
Supply Voltage-Min: | - | 2.375 V |
Manufacturer: | - | CTS |
Brand: | - | CTS Electronic Components |
RoHS: | - | Details |
Package: | - | Bulk |
Mfr: | - | National Semiconductor |
Product Status: | - | Active |
Series: | - | 654 |
Subcategory: | - | Oscillators |
Technology: | - | Bi-CMOS, DMOS |
Frequency: | - | 45 MHz |
Frequency Stability: | - | 50 PPM |
Termination Style: | - | SMD/SMT |
Current - Output: | - | 3A |
Product Type: | - | Standard Oscillators |
Output Format: | - | LVPECL |
Product Category: | - | Standard Clock Oscillators |

LMD18245T/NOPB
(In Stock: 70)
Texas InstrumentsUnited States