LMD18245T/NOPB alternative parts: LMD18245T-NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTR DRV BIPLR 12-55V TO220-15 | Transceive |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-220-15 Formed Leads | - |
Number of Pins: | 15 | - |
Operating Temperature: | -40°C~150°C TJ | - |
Packaging: | Tube | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 15 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | General Purpose | - |
Additional Feature: | CONTAINS DC MOTOR DRIVER | - |
Voltage - Supply: | 12V~55V | - |
Terminal Position: | ZIG-ZAG | - |
Supply Voltage: | 42V | - |
Base Part Number: | LMD18245 | - |
Function: | Driver - Fully Integrated, Control and Power Stage | - |
Output Voltage: | 55V | - |
Number of Channels: | 2 | - |
Interface: | Parallel | - |
Analog IC - Other Type: | STEPPER MOTOR CONTROLLER | - |
Operating Supply Current: | 8mA | - |
Output Configuration: | Half Bridge (2) | - |
Logic Function: | AND | - |
Output Current-Max: | 6A | - |
Collector Emitter Voltage (VCEO): | 55V | - |
Max Collector Current: | 3A | - |
Voltage - Load: | 12V~55V | - |
Motor Type: | Brushed | - |
Motor Type - AC, DC: | Brushed DC | - |
Motor Type - Stepper: | Bipolar | - |
Step Resolution: | 1, 1/2 | - |
Height: | 4.62mm | - |
Length: | 20.015mm | - |
Width: | 17.501mm | - |
Thickness: | 4.496mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |

LMD18245T/NOPB
(In Stock: 70)
Texas InstrumentsUnited States