LMD18245T/NOPB alternative parts: LMD18200T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTR DRV BIPLR 12-55V TO220-15
IC MTR DRV BIPLR 12-55V TO220-11
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
NRND (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-15 Formed Leads
TO-220-11 (Formed Leads)
Number of Pins:
15
11
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
11
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Applications:
General Purpose
General Purpose
Additional Feature:
CONTAINS DC MOTOR DRIVER
-
Voltage - Supply:
12V~55V
12V~55V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Supply Voltage:
42V
42V
Base Part Number:
LMD18245
LMD18200
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Voltage:
55V
55V
Number of Channels:
2
2
Interface:
Parallel
Parallel
Analog IC - Other Type:
STEPPER MOTOR CONTROLLER
-
Operating Supply Current:
8mA
13mA
Output Configuration:
Half Bridge (2)
Low Side (2)
Logic Function:
AND
-
Output Current-Max:
6A
-
Collector Emitter Voltage (VCEO):
55V
-
Max Collector Current:
3A
-
Voltage - Load:
12V~55V
12V~55V
Motor Type:
Brushed
-
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1, 1/2
-
Height:
4.62mm
-
Length:
20.015mm
-
Width:
17.501mm
-
Thickness:
4.496mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Max Output Current:
-
3A
Power Dissipation:
-
3W
Max Output Voltage:
-
55V
Input Characteristics:
-
STANDARD
Output Peak Current Limit-Nom:
-
6A
Built-in Protections:
-
TRANSIENT; THERMAL; UNDER VOLTAGE
Output Current Flow Direction:
-
SOURCE SINK
LMD18245T/NOPB

LMD18245T/NOPB

(In Stock: 70)

Texas Instruments