LMD18245T/NOPB alternative parts: LMD18200T/LF14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTR DRV BIPLR 12-55V TO220-15
LMD18200 3A, 55V H-BRIDGE
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
Production (Last Updated: 10 months ago)
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-15 Formed Leads
TO-220-11 (Formed Leads)
Number of Pins:
15
-
Operating Temperature:
-40°C~150°C TJ
-40°C ~ 150°C (TJ)
Packaging:
Tube
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
15
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
General Purpose
Additional Feature:
CONTAINS DC MOTOR DRIVER
-
Voltage - Supply:
12V~55V
12V ~ 55V
Terminal Position:
ZIG-ZAG
-
Supply Voltage:
42V
-
Base Part Number:
LMD18245
-
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Voltage:
55V
-
Number of Channels:
2
-
Interface:
Parallel
Parallel
Analog IC - Other Type:
STEPPER MOTOR CONTROLLER
-
Operating Supply Current:
8mA
-
Output Configuration:
Half Bridge (2)
Low Side (2)
Logic Function:
AND
-
Output Current-Max:
6A
-
Collector Emitter Voltage (VCEO):
55V
-
Max Collector Current:
3A
-
Voltage - Load:
12V~55V
12V ~ 55V
Motor Type:
Brushed
-
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1, 1/2
-
Height:
4.62mm
3.2 mm
Length:
20.015mm
9.74 mm
Width:
17.501mm
-
Thickness:
4.496mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Contact Plating:
-
Lead, Tin
Supplier Device Package:
-
TO-220-11
Housing Material:
-
Polymer
PCB Mounting Orientation:
-
Horizontal
PCB Mount Retention:
-
Without
PCB Mount Alignment:
-
Without
Contact Materials:
-
Copper
RoHS:
-
Non-Compliant
Package:
-
Bulk
Base Product Number:
-
LMD18200
Mfr:
-
National Semiconductor
Product Status:
-
Active
Series:
-
-
Termination:
-
Solder
Connector Type:
-
Receptacle, Socket
Number of Positions:
-
15
Number of Rows:
-
2
Gender:
-
Male
Pitch:
-
635 µm
Technology:
-
Bi-CMOS, DMOS
Orientation:
-
Horizontal
Depth:
-
8.2 mm
Number of Contacts:
-
15
Housing Color:
-
Black
Contact Style:
-
Socket
Row Spacing:
-
1.016 mm
ELV:
-
Non-Compliant
Current - Output:
-
3A
Mating Retention:
-
With
Preloaded:
-
Yes
LMD18245T/NOPB

LMD18245T/NOPB

(In Stock: 70)

Texas Instruments