LMD18245T/NOPB alternative parts: LMD18201T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTR DRV BIPLR 12-55V TO220-15
LMD18201 3A, 55V H-BRIDGE
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-15 Formed Leads
5 mm x 3.2 mm
Number of Pins:
15
-
Operating Temperature:
-40°C~150°C TJ
-40°C ~ 125°C
Packaging:
Tube
Reel
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
15
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Applications:
General Purpose
General Purpose
Additional Feature:
CONTAINS DC MOTOR DRIVER
-
Voltage - Supply:
12V~55V
12V ~ 55V
Terminal Position:
ZIG-ZAG
-
Supply Voltage:
42V
-
Base Part Number:
LMD18245
-
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Voltage:
55V
-
Number of Channels:
2
-
Interface:
Parallel
Parallel
Analog IC - Other Type:
STEPPER MOTOR CONTROLLER
-
Operating Supply Current:
8mA
-
Output Configuration:
Half Bridge (2)
Half Bridge (2)
Logic Function:
AND
-
Output Current-Max:
6A
-
Collector Emitter Voltage (VCEO):
55V
-
Max Collector Current:
3A
-
Voltage - Load:
12V~55V
12V ~ 55V
Motor Type:
Brushed
-
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1, 1/2
-
Height:
4.62mm
1.2 mm
Length:
20.015mm
5 mm
Width:
17.501mm
3.2 mm
Thickness:
4.496mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-220-11
Maximum Operating Temperature:
-
+ 85 C
Supply Voltage-Max:
-
2.625 V
Minimum Operating Temperature:
-
- 40 C
Factory Pack QuantityFactory Pack Quantity:
-
1000
Supply Voltage-Min:
-
2.375 V
Manufacturer:
-
CTS
Brand:
-
CTS Electronic Components
RoHS:
-
Details
Package:
-
Bulk
Mfr:
-
National Semiconductor
Product Status:
-
Active
Series:
-
654
Subcategory:
-
Oscillators
Technology:
-
Bi-CMOS, DMOS
Frequency:
-
45 MHz
Frequency Stability:
-
50 PPM
Termination Style:
-
SMD/SMT
Current - Output:
-
3A
Product Type:
-
Standard Oscillators
Output Format:
-
LVPECL
Product Category:
-
Standard Clock Oscillators
LMD18245T/NOPB

LMD18245T/NOPB

(In Stock: 70)

Texas Instruments