LMD18245T/NOPB alternative parts: LMD18201T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTR DRV BIPLR 12-55V TO220-15 | IC MTR DRV BIPLR 12-55V TO220-11 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | NRND (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-15 Formed Leads | TO-220-11 (Formed Leads) |
Number of Pins: | 15 | 11 |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 11 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn/Pb) |
Applications: | General Purpose | General Purpose |
Additional Feature: | CONTAINS DC MOTOR DRIVER | - |
Voltage - Supply: | 12V~55V | 12V~55V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Supply Voltage: | 42V | 42V |
Base Part Number: | LMD18245 | LMD18201 |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Output Voltage: | 55V | 55V |
Number of Channels: | 2 | 2 |
Interface: | Parallel | Parallel |
Analog IC - Other Type: | STEPPER MOTOR CONTROLLER | - |
Operating Supply Current: | 8mA | - |
Output Configuration: | Half Bridge (2) | Half Bridge (2) |
Logic Function: | AND | - |
Output Current-Max: | 6A | - |
Collector Emitter Voltage (VCEO): | 55V | - |
Max Collector Current: | 3A | - |
Voltage - Load: | 12V~55V | 12V~55V |
Motor Type: | Brushed | - |
Motor Type - AC, DC: | Brushed DC | Brushed DC |
Motor Type - Stepper: | Bipolar | Bipolar |
Step Resolution: | 1, 1/2 | - |
Height: | 4.62mm | - |
Length: | 20.015mm | - |
Width: | 17.501mm | - |
Thickness: | 4.496mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Nominal Supply Current: | - | 13mA |
Power Dissipation: | - | 25W |
Input Characteristics: | - | STANDARD |
Output Peak Current Limit-Nom: | - | 6A |
Built-in Protections: | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE |
Output Current Flow Direction: | - | SOURCE SINK |

LMD18245T/NOPB
(In Stock: 70)
Texas InstrumentsUnited States