LMP90098MH/NOPB alternative parts: MSP430F1232IPW
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC AFE 1 CHAN 24BIT 28TSSOP | MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 28-Pin TSSOP Tube |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 16 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Package / Case: | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 28 | 28 |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LMP90098 | - |
Pin Count: | 28 | 28 |
Output Type: | Analog, Digital | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Temperature Grade: | AUTOMOTIVE | - |
Supply Voltage-Min (Vsup): | 2.85V | 2.7V |
Number of Channels: | 1 | - |
Interface: | SPI | SPI, UART, USART |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Nominal Supply Current: | 400μA | - |
Number of Bits: | 24 | 10 |
Number of Inputs: | 4 | - |
Voltage - Supply, Analog: | 2.85V~5.5V | - |
Voltage - Supply, Digital: | 2.7V~5.5V | - |
Height: | 1.2mm | 1.2mm |
Length: | 9.7mm | 9.7mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Mounting Type: | - | Surface Mount |
Surface Mount: | - | YES |
Weight: | - | 117.508773mg |
Data Converters: | - | A/D 8x10b |
Number of I/Os: | - | 22 |
RAM(byte): | - | 256 |
Watchdog Timers: | - | Yes |
Operating Temperature: | - | -40°C~85°C TA |
Series: | - | MSP430x1xx |
Frequency: | - | 8MHz |
Memory Size: | - | 8kB |
Oscillator Type: | - | Internal |
RAM Size: | - | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | - | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | MSP430 |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 16-Bit |
Program Memory Size: | - | 8KB 8K x 8 + 256B |
Connectivity: | - | SPI, UART/USART |
Bit Size: | - | 16 |
Access Time: | - | 8 μs |
Has ADC: | - | YES |
DMA Channels: | - | NO |
Data Bus Width: | - | 16b |
DAC Channels: | - | NO |
Address Bus Width: | - | 16b |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Number of A/D Converters: | - | 8 |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
RAM (words): | - | 0.25 |
Number of UART Channels: | - | 1 |
Number of Timers: | - | 3 |
Number of PWM Channels: | - | 3 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

LMP90098MH/NOPB
(In Stock: 12)
Texas InstrumentsQty
Unit Price
Ext Price
1
$9.741731
$9.74
10
$9.190312
$91.90
100
$8.670106
$867.01
500
$8.179345
$4,089.67
1000
$7.716363
$7,716.36
Minimum: 1 Multiples: 1
Unit Price: $9.741731
Ext Price: $9.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity