LMV324TSG-13 alternative parts: LMV321IDBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1MHZ RRO 14TSSOP
IC OPAMP GP 1MHZ RRO SOT23-5
Factory Lead Time:
18 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
SC-74A, SOT-753
Number of Pins:
14
5
Weight:
140.30179mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Digi-Reel®
Cut Tape (CT)
Published:
2017
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
1
Supply Voltage:
2.7V
2.7V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LMV324
LMV321
Pin Count:
14
5
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
2.7/5V
-
Number of Channels:
4
1
Number of Circuits:
4
-
Operating Supply Current:
340μA
130μA
Supply Current-Max:
1.1mA
-
Slew Rate:
1V/μs
1V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
50 dB
50 dB
Current - Input Bias:
15nA
15nA
Voltage - Supply, Single/Dual (±):
2.7V~5.5V ±1.35V~2.75V
2.7V~5.5V ±1.35V~2.75V
Output Current per Channel:
90mA
160mA
Supply Type:
Single
-
Input Offset Voltage (Vos):
1.7mV
1.7mV
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
60dB
50dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
5.5V
-
Low-Bias:
NO
NO
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.25μA
-
Programmable Power:
NO
NO
Height:
1.05mm
1.45mm
Length:
5.1mm
2.9mm
Width:
4.5mm
1.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 6 days ago)
Contact Plating:
-
Tin
Nominal Supply Current:
-
250μA
Output Current:
-
160mA
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
Thickness:
-
1.2mm
LMV324TSG-13

LMV324TSG-13

(In Stock: 835)

Diodes Incorporated