LMV324TSG-13 alternative parts: LMV358M/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1MHZ RRO 14TSSOP | IC OPAMP GP 2 CIRCUIT 8SOIC |
Factory Lead Time: | 18 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 8 |
Weight: | 140.30179mg | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Digi-Reel® | Tube |
Published: | 2017 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Packing Method: | TAPE AND REEL | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 2 |
Supply Voltage: | 2.7V | 5V |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | LMV324 | LMV358 |
Pin Count: | 14 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Power Supplies: | 2.7/5V | 3/5V |
Number of Channels: | 4 | - |
Number of Circuits: | 4 | - |
Operating Supply Current: | 340μA | - |
Supply Current-Max: | 1.1mA | - |
Slew Rate: | 1V/μs | 1V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 50 dB | 50 dB |
Current - Input Bias: | 15nA | 15nA |
Voltage - Supply, Single/Dual (±): | 2.7V~5.5V ±1.35V~2.75V | 2.7V~5.5V ±1.35V~2.75V |
Output Current per Channel: | 90mA | 160mA |
Supply Type: | Single | - |
Input Offset Voltage (Vos): | 1.7mV | 7mV |
Unity Gain BW-Nom: | 1000 kHz | 1000 kHz |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.5μA | 0.5μA |
Power Supply Rejection Ratio (PSRR): | 60dB | 50dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 5.5V | 5.5V |
Low-Bias: | NO | NO |
Micropower: | YES | YES |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Programmable Power: | NO | NO |
Height: | 1.05mm | 1.75mm |
Length: | 5.1mm | 4.9mm |
Width: | 4.5mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Number of Elements: | - | 2 |
Nominal Supply Current: | - | 210μA |
Output Current: | - | 60mA |
Max Supply Current: | - | 440μA |
Bandwidth: | - | 1MHz |
Voltage - Input Offset: | - | 1.7mV |
Input Offset Current-Max (IIO): | - | 0.05μA |
Number of Amplifiers: | - | 1 |
Thickness: | - | 1.58mm |

LMV324TSG-13
(In Stock: 835)
Diodes IncorporatedUnited States