LMV324TSG-13 alternative parts: LMV324IPT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1MHZ RRO 14TSSOP
IC OPAMP GP 1.3MHZ RRO 14TSSOP
Factory Lead Time:
18 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Weight:
140.30179mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Digi-Reel®
Tape & Reel (TR)
Published:
2017
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
2.7V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
LMV324
LMV324
Pin Count:
14
14
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
2.7/5V
2.7/5V
Number of Channels:
4
4
Number of Circuits:
4
-
Operating Supply Current:
340μA
162μA
Supply Current-Max:
1.1mA
-
Slew Rate:
1V/μs
0.45V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
50 dB
65 dB
Current - Input Bias:
15nA
16nA
Voltage - Supply, Single/Dual (±):
2.7V~5.5V ±1.35V~2.75V
2.7V~6V
Output Current per Channel:
90mA
48mA
Supply Type:
Single
-
Input Offset Voltage (Vos):
1.7mV
100μV
Unity Gain BW-Nom:
1000 kHz
1300 kHz
Voltage Gain:
100dB
97dB
Average Bias Current-Max (IIB):
0.5μA
0.095μA
Power Supply Rejection Ratio (PSRR):
60dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Supply Voltage Limit-Max:
5.5V
7V
Low-Bias:
NO
NO
Micropower:
YES
NO
Bias Current-Max (IIB) @25C:
0.25μA
0.063μA
Programmable Power:
NO
NO
Height:
1.05mm
1.2mm
Length:
5.1mm
5.1mm
Width:
4.5mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Nominal Supply Current:
-
162μA
Output Current:
-
46mA
Gain Bandwidth Product:
-
1.3MHz
Max Frequency:
-
100kHz
Power:
-
NO
Input Offset Current-Max (IIO):
-
0.025μA
Max Junction Temperature (Tj):
-
150°C
LMV324TSG-13

LMV324TSG-13

(In Stock: 835)

Diodes Incorporated