LRS-350-24 alternative parts: LRS-35-24

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC CONVERTER 24V 350W
AC/DC CONVERTER 24V 36W
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Panel
Panel
Mounting Type:
Chassis Mount
Chassis Mount
Weight:
760.220812g
-
Operating Temperature:
-25°C~70°C With Derating
-30°C~70°C With Derating
Series:
LRS-350 (350W)
LRS-35 (35W)
Size / Dimension:
8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm
3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
Type:
Enclosed
Enclosed
Color:
Silver
-
Applications:
ITE (Commercial)
Household Appliances, ITE (Commercial)
Terminal Position:
UNSPECIFIED
-
Terminal Form:
UNSPECIFIED
-
Number of Functions:
1
-
Number of Outputs:
1
1
Approval Agency:
CB, cURus
CB, CCC, CE, cURus, TUV
Efficiency:
89%
88%
Voltage - Isolation:
3kV
4kV
Output Voltage:
24V
-
Input Voltage-Nom:
90V
-
Trim/Adjustable Output:
YES
-
Output Current:
14.6A
-
Output Power:
350.4W
36W
Current - Output 1:
14.6A
-
Max Output Power:
350W
-
Minimum Load Required:
No
No
Max Input Current:
6.8A
-
Features:
Adjustable Output
Adjustable Output, Universal Input
Height:
30mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Commercial grade
LRS-350-24

LRS-350-24

(In Stock: 116)

MEAN WELL USA Inc.