LRS-350-24 alternative parts: LRS-35-5
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AC/DC CONVERTER 24V 350W | AC/DC CONVERTER 5V 35W |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Panel | Panel |
Mounting Type: | Chassis Mount | Chassis Mount |
Weight: | 760.220812g | - |
Operating Temperature: | -25°C~70°C With Derating | -30°C~70°C With Derating |
Series: | LRS-350 (350W) | LRS-35 (35W) |
Size / Dimension: | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 5 |
Type: | Enclosed | Enclosed |
Color: | Silver | - |
Applications: | ITE (Commercial) | Household Appliances, ITE (Commercial) |
Terminal Position: | UNSPECIFIED | UNSPECIFIED |
Terminal Form: | UNSPECIFIED | UNSPECIFIED |
Number of Functions: | 1 | 1 |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, cURus | CB, CCC, CE, cURus, TUV |
Efficiency: | 89% | 82% |
Voltage - Isolation: | 3kV | 4kV |
Output Voltage: | 24V | 5V |
Input Voltage-Nom: | 90V | 115V |
Trim/Adjustable Output: | YES | YES |
Output Current: | 14.6A | - |
Output Power: | 350.4W | 35W |
Current - Output 1: | 14.6A | - |
Max Output Power: | 350W | - |
Minimum Load Required: | No | No |
Max Input Current: | 6.8A | - |
Features: | Adjustable Output | Adjustable Output, Universal Input |
Height: | 30mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Commercial grade |
ECCN Code: | - | EAR99 |
JESD-30 Code: | - | R-XXMA-X5 |

LRS-350-24
(In Stock: 116)
MEAN WELL USA Inc.United States