LRS-350-24 alternative parts: LRS-350N2-36
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | AC/DC CONVERTER 24V 350W | MEAN WELL LRS-350N2-36 AC to DC Enclosed Single Output Power Supply |
Factory Lead Time: | 15 Weeks | - |
Mount: | Panel | - |
Mounting Type: | Chassis Mount | - |
Weight: | 760.220812g | - |
Operating Temperature: | -25°C~70°C With Derating | - |
Series: | LRS-350 (350W) | - |
Size / Dimension: | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 10 | - |
Type: | Enclosed | Switch Selectable SMPS |
Color: | Silver | Silver |
Applications: | ITE (Commercial) | - |
Terminal Position: | UNSPECIFIED | - |
Terminal Form: | UNSPECIFIED | - |
Number of Functions: | 1 | - |
Number of Outputs: | 1 | 1 |
Approval Agency: | CB, cURus | - |
Efficiency: | 89% | 88.5% |
Voltage - Isolation: | 3kV | - |
Output Voltage: | 24V | 36 VDC |
Input Voltage-Nom: | 90V | - |
Trim/Adjustable Output: | YES | - |
Output Current: | 14.6A | 9.70 A |
Output Power: | 350.4W | - |
Current - Output 1: | 14.6A | - |
Max Output Power: | 350W | - |
Minimum Load Required: | No | - |
Max Input Current: | 6.8A | - |
Features: | Adjustable Output | - |
Height: | 30mm | 1.18 in. |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Input Frequency: | - | 47 Hz to 63 Hz |
Output Connector Type: | - | Screw Terminal Block |
PFC Function: | - | No |
Agency Approvals: | - | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, C-Tick, CQC, DEKRA |
Maximum Input Current: | - | 6.8 A |
Manufacturer Series: | - | LRS-350N2 |
Minimum Operating Temperature: | - | -25°C |
Maximum Operating Temperature: | - | 70°C |
Minimum Isolation Voltage: | - | 3750V |
Output Voltage (Channel 1): | - | 36 VDC |
Output Current (Channel 1): | - | 9.70 A |
Power Rating: | - | 349.2 W |
Style: | - | Enclosed |
Input Voltage: | - | 90 VAC to 132 VAC, 180 VAC to 264 VAC |
Length: | - | 8.46 in. |
Width: | - | 4.53 in. |

LRS-350-24
(In Stock: 116)
MEAN WELL USA Inc.United States