LTC4260CUH#PBF alternative parts: LTC4230CGN#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC HOT SWAP CTRLR GP 32QFN
IC HOT SWAP CTRLR GP 20SSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
-
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-WFQFN Exposed Pad
20-SSOP (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
32
-
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2012
2002
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
32
20
ECCN Code:
EAR99
EAR99
Type:
Hot Swap Controller, Monitor
Hot Swap Controller
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
General Purpose
General Purpose
Voltage - Supply:
8.5V~80V
1.7V~16.5V
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
48V
3.3V
Depth:
5mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC4260
LTC4230
Pin Count:
32
20
Supply Voltage-Max (Vsup):
80V
16.5V
Power Supplies:
48V
-
Supply Voltage-Min (Vsup):
8.5V
2.7V
Number of Channels:
1
3
Adjustable Threshold:
NO
YES
Current - Supply:
2mA
1.8mA
Supply Current-Max (Isup):
5mA
-
Internal Switch(s):
No
No
Programmable Features:
Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins:
ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
/FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Features:
I2C
-
Length:
5mm
8.65mm
Height Seated (Max):
0.8mm
1.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Form:
-
GULL WING
JESD-30 Code:
-
R-PDSO-G20
LTC4260CUH#PBF

LTC4260CUH#PBF

Linear Technology/Analog Devices