LTC4260CUH#PBF alternative parts: LTC4261IGN-2#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC HOT SWAP CTRLR GP 32QFN
IC HOT SWAP CTRLR -48V 28SSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-WFQFN Exposed Pad
28-SSOP (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
32
28
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2012
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
32
28
ECCN Code:
EAR99
EAR99
Type:
Hot Swap Controller, Monitor
Hot Swap Controller, Monitor
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
General Purpose
-48V
Voltage - Supply:
8.5V~80V
-
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
48V
11V
Depth:
5mm
3.99mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC4260
LTC4261
Pin Count:
32
28
Supply Voltage-Max (Vsup):
80V
-
Power Supplies:
48V
-
Supply Voltage-Min (Vsup):
8.5V
-
Number of Channels:
1
1
Adjustable Threshold:
NO
YES
Current - Supply:
2mA
2mA
Supply Current-Max (Isup):
5mA
5mA
Internal Switch(s):
No
No
Programmable Features:
Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins:
ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Features:
I2C
I2C
Length:
5mm
9.893mm
Height Seated (Max):
0.8mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.635mm
Width:
-
3.899mm
LTC4260CUH#PBF

LTC4260CUH#PBF

Linear Technology/Analog Devices